EN
  • EN
  • DE

LB11690

Part No LB11690
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293748-LB11690
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11690 CAD Model

Description

Product Overview: ON Semiconductor's LB11690

The LB11690 from ON Semiconductor is a high-performance, versatile motor driver designed to cater to a wide range of applications requiring precise motor control. This device is particularly well-suited for use in office automation machines, home appliances, and industrial equipment, providing reliable and efficient operation.

At the heart of the LB11690 is a three-phase brushless DC motor driver, which utilizes advanced semiconductor technology to ensure smooth and efficient motor operation. The driver is capable of delivering output currents that are suitable for a variety of motor sizes, making it a flexible solution for different power requirements.

Key Features

  • Integrated Functions: The LB11690 comes equipped with a range of integrated functions, such as a Hall sensor amplifier, FG (frequency generator) output, and a lock protection circuit. These features contribute to the driver's ability to provide precise control and feedback, as well as to protect the motor and circuitry from potential damage.
  • High Efficiency: With its optimized design, the LB11690 ensures high efficiency, which is critical for reducing energy consumption and heat generation in motor-driven systems.
  • Wide Operating Voltage Range: The device supports a broad operating voltage range, accommodating various power supply specifications and allowing for versatility in different application environments.
  • Compact Package: The compact packaging of the LB11690 allows for easy integration into space-constrained designs, providing a solution that is both powerful and space-efficient.

Applications

  • Office Automation Equipment
  • Home Appliances
  • Industrial Equipment
  • Fans and Cooling Systems
  • Other Motor-Control Applications

ON Semiconductor's commitment to quality and performance is evident in the LB11690 motor driver. This product represents a reliable and cost-effective solution for designers and engineers looking to enhance the capabilities of their motor-driven systems with advanced control features and robust protection mechanisms.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8067 $117.8814
64+ $2.7189 $174.0096
88+ $2.6311 $231.5368
114+ $2.5445 $290.0730
152+ $2.2811 $346.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess