EN
  • EN
  • DE

LB11668M-NMB-TLM3-E

Part No LB11668M-NMB-TLM3-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293742-LB11668M-NMB-TLM3-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11668M-NMB-TLM3-E CAD Model

Description

The LB11668M-NMB-TLM3-E is a highly versatile and efficient motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular IC is engineered to provide precise and reliable control for a variety of motor types, making it an excellent choice for a wide range of applications across different industries.

Key Features

  • Multi-Motor Compatibility: The LB11668M-NMB-TLM3-E is capable of driving different types of motors, including stepper, DC, and brushless DC (BLDC) motors, offering flexibility for designers.
  • High Voltage Operation: With an operating voltage range that accommodates various applications, this IC can handle motor control tasks in environments that require higher voltages.
  • Integrated Protection Features: The IC comes with built-in protection mechanisms such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), ensuring the longevity and safety of the motor and the control system.
  • Power Efficiency: Designed with energy efficiency in mind, the LB11668M-NMB-TLM3-E helps in reducing power consumption, making it suitable for battery-powered or energy-conscious applications.
  • Compact Form Factor: The small footprint of the IC allows for integration into space-constrained designs without sacrificing performance or functionality.

Applications

The LB11668M-NMB-TLM3-E is ideal for a broad spectrum of applications, including but not limited to:

  • Office automation equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive components
  • Robotics and drones

Technical Specifications

The IC boasts a robust set of technical specifications that cater to demanding requirements:

  • Package: The device is offered in a compact package, which is critical for modern, space-saving designs.
  • Temperature Range: It operates over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Quality and Reliability: ON Semiconductor's commitment to quality means that the LB11668M-NMB-TLM3-E is designed to meet stringent industry standards for reliability and performance.

In conclusion, the LB11668M-NMB-TLM3-E from ON Semiconductor is a top-tier motor driver IC that combines versatility, efficiency, and reliability, making it an excellent choice for designers looking to enhance the performance of their motor-driven applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess