The LB11660RV-TLM-H is a high-performance, three-phase brushless motor driver produced by ON Semiconductor, a leader in energy-efficient innovations. This advanced motor driver is designed to cater to a wide range of applications that require precise motor control, including home appliances, cooling fans, and electric pumps.
Key Features
- Three-Phase Brushless Motor Control: The LB11660RV-TLM-H efficiently drives three-phase brushless motors, offering smooth operation and high efficiency.
- Integrated Voltage Regulator: This device comes with a built-in voltage regulator, which provides a stable supply voltage for the internal circuits, enhancing the reliability and stability of the motor operation.
- Lock Detection and Automatic Restart: The motor driver includes a lock detection feature that identifies when the motor has stalled. It also has an automatic restart function that attempts to clear the lock condition and resume normal operation.
- Forward/Reverse Control: Users can control the direction of the motor with a simple logic signal, allowing for flexible integration into various application designs.
- Thermal Shutdown Protection: The LB11660RV-TLM-H is equipped with thermal shutdown circuitry that prevents damage from overheating, ensuring a longer lifespan for the device.
Applications
The versatile nature of the LB11660RV-TLM-H motor driver makes it an ideal choice for a variety of applications that require reliable and efficient motor control. It is particularly well-suited for:
- Home appliances such as washing machines and air conditioners
- Cooling fans for computers and electronic equipment
- Electric pumps for water distribution and circulation systems
Technical Specifications
The LB11660RV-TLM-H operates within a wide range of power supply voltages and offers a compact package that is easy to integrate into existing designs. Its technical specifications include:
- Operating voltage range: 10V to 30V
- Output current: Up to 1.2A
- Package type: SSOP
- Operating temperature range: -20°C to +85°C
With its robust feature set and ON Semiconductor's commitment to quality, the LB11660RV-TLM-H motor driver stands out as a top choice for designers looking to enhance the performance and efficiency of their motor-driven applications.