The LA9200NM is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in a wide range of applications. This versatile IC is designed to cater to the demanding needs of modern electronic systems, offering a robust solution for designers looking to enhance their product's capabilities.
Key Features
- High Accuracy: The LA9200NM is engineered for precision, providing stable and accurate readings essential for critical applications.
- Durability: Constructed with ON Semiconductor's commitment to quality, this IC is built to withstand harsh conditions and provide a long operational lifespan.
- Power Efficiency: With its focus on power conservation, the LA9200NM helps in reducing overall power consumption, making it ideal for battery-powered devices.
- Compact Design: The small footprint of the LA9200NM allows for its use in space-constrained applications, enabling designers to minimize PCB size without compromising performance.
Applications
The LA9200NM is suited for a variety of applications, including but not limited to:
- Automotive systems
- Industrial automation
- Telecommunication equipment
- Portable devices
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SMD (Surface-Mount Device) |
| Mounting Style |
PCB Mount |
| Supply Voltage |
Specified by Design |
The LA9200NM from ON Semiconductor is a testament to the company's dedication to providing advanced integrated solutions that meet the evolving needs of technology. With its blend of performance, efficiency, and compactness, this IC stands as a key component in driving innovation across various industries.