EN
  • EN
  • DE

LA7791T-TLM-E

Part No LA7791T-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP AGC W/DRIVER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Variable Gain
Number of Circuits 1
Output Type Differential
Operating Supply Current 180mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1051514-LA7791T-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA7791T-TLM-E CAD Model

Description

The LA7791T-TLM-E is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for advanced electronic applications that require reliable and efficient power management solutions.

Key Features

  • High Efficiency: The LA7791T-TLM-E is designed to provide optimal power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing designers to minimize the footprint of their power management systems.
  • Robust Performance: Engineered to withstand harsh operating conditions, this IC maintains stable performance over a wide range of temperatures and supply voltages.

Applications

The versatile nature of the LA7791T-TLM-E makes it suitable for a broad array of applications, including:

  • Power supplies for consumer electronics
  • DC-DC converters
  • Automotive systems
  • Industrial control circuits

Technical Specifications

ON Semiconductor ensures that the LA7791T-TLM-E meets stringent quality standards, providing detailed technical specifications for engineers and designers:

  • Package: The device comes in a robust package that is designed to facilitate easy integration into a variety of circuit designs.
  • Protection Features: It includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, enhancing the safety and longevity of the end application.
  • Regulatory Compliance: The LA7791T-TLM-E complies with relevant industry standards, ensuring compatibility and interoperability in a wide range of products and systems.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The LA7791T-TLM-E undergoes rigorous testing and quality assurance processes to ensure that it meets the company's high standards for reliability and performance.

Environmental Considerations

Aligned with ON Semiconductor's dedication to environmental sustainability, the LA7791T-TLM-E is manufactured with eco-friendly processes and materials, reducing the environmental impact of electronic products.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0259 $60.7770
70+ $1.6620 $116.3400
110+ $1.6101 $177.1110
150+ $1.5581 $233.7150
195+ $1.5061 $293.6895
260+ $1.3502 $351.0520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess