The LA7535 is a highly integrated circuit from ON Semiconductor, designed to cater to the advanced requirements of television signal processing. This IC is specifically engineered for color TV signal systems, providing a comprehensive solution for VIF (Video Intermediate Frequency), SIF (Sound Intermediate Frequency), and AGC (Automatic Gain Control) functions.
Key Features
- VIF/SIF Integration: The LA7535 combines both Video and Sound Intermediate Frequency functions, reducing the number of components required in the TV signal processing chain.
- AGC Performance: The Automatic Gain Control feature ensures consistent signal strength, delivering stable picture and sound quality across varying signal conditions.
- Compact Design: Its small form factor allows for a more compact and cost-effective TV set design, saving space on the circuit board.
- High Sensitivity: The IC is designed to be highly sensitive, making it capable of processing weak signals without compromising the quality of the output.
Applications
The LA7535 is ideal for use in a range of television set designs, from portable models to high-end home entertainment systems. Its versatility makes it suitable for both analog and hybrid signal processing environments.
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5.5V to 8.5V |
| Operating Temperature |
-20°C to +70°C |
| Package |
SOP (Small Outline Package) |
| Mounting Type |
Surface Mount |
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LA7535 is no exception. It is manufactured to meet high reliability standards, ensuring long-term performance and stability in consumer electronics products.