EN
  • EN
  • DE

LA6358NMLL

Part No LA6358NMLL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74192-LA6358NMLL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6358NMLL CAD Model

Description

The LA6358NMLL is a high-performance, low-power operational amplifier from ON Semiconductor, designed to provide a perfect balance between efficiency and precision for a wide range of applications. This state-of-the-art device is particularly suitable for battery-powered systems, sensor interfaces, and portable electronic devices, where power consumption and space are critical considerations.

Key Features

  • Low Power Consumption: The LA6358NMLL is optimized for low power operation, making it ideal for battery-operated devices, extending the battery life without compromising performance.
  • High Precision: With its precision characteristics, this operational amplifier ensures accurate signal amplification, vital for sensitive applications like medical instruments and precision sensors.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application needs and simplifying power supply design.
  • Stable Operation: The device is designed for stability and reliability, ensuring consistent performance over time and under varying conditions.
  • Compact Packaging: The LA6358NMLL comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs).

Applications

The operational amplifier is versatile and can be integrated into numerous applications. These include:

  • Portable and battery-powered devices
  • Analog signal conditioning
  • Sensor interfaces
  • Audio electronics
  • Data acquisition systems

Technical Specifications

The LA6358NMLL boasts impressive technical specifications that make it a top choice for designers:

  • Supply Voltage Range: Specify the actual range
  • Low Input Offset Voltage: Specify the actual value
  • Input Bias Current: Specify the actual value
  • Operating Temperature Range: Specify the actual range
  • Package Type: Specify the actual package

In summary, the LA6358NMLL from ON Semiconductor offers a superior combination of low power consumption, high precision, and compact design, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.1016
Conexant Systems
Lowest to $5.0427
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess