EN
  • EN
  • DE

LA6242H-TE-L-E

Part No LA6242H-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 28HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Media Player
Output Current 1A
Supply Voltage - Operating 5 V to 13 V
Voltage - Load 5 V to 13 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOPHC (15.2x7.9)
Win Source Part Number 123888-LA6242H-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6242H-TE-L-E CAD Model

Description

The LA6242H-TE-L-E from ON Semiconductor is a high-performance motor driver integrated circuit designed for the precise control of DC motors. It is particularly suitable for applications requiring efficient motor control such as in office automation machines, home appliances, and audio-visual equipment.

Key Features

  • Output Current: The device can handle a substantial output current, making it ideal for driving small to medium-sized motors.
  • Operating Voltage Range: With a wide operating voltage range, this motor driver is flexible and can be used in various applications with different power requirements.
  • Low Saturation Voltage: The LA6242H-TE-L-E has a low saturation voltage, which helps in reducing power loss and improving efficiency during operation.
  • Built-in Flywheel Diodes: The inclusion of flywheel diodes provides protection against inductive voltage spikes, which are common when driving motors.
  • Multiple Operational Modes: It supports various operational modes, including forward, reverse, brake, and standby, allowing for comprehensive control over the motor's movement.

Applications

The LA6242H-TE-L-E is versatile and can be used in a variety of applications where precise motor control is required. Some typical applications include:

  • Office automation equipment such as printers, copiers, and scanners
  • Home appliances like washing machines, air conditioners, and refrigerators
  • Audio-visual equipment including DVD players and projectors

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA6242H-TE-L-E is no exception. It is built to meet high standards of reliability and performance, ensuring long-lasting operation in a wide range of environmental conditions.

Environmental Considerations

The LA6242H-TE-L-E is designed with environmental considerations in mind, compliant with RoHS directives, making it a suitable choice for eco-friendly applications and contributing to the global effort of reducing hazardous substances in electronic products.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess