EN
  • EN
  • DE

LA5781FN-TLM-E

Part No LA5781FN-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74166-LA5781FN-TLM-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LA5781FN-TLM-E CAD Model

Description

ON Semiconductor LA5781FN-TLM-E Voltage Detector IC

The LA5781FN-TLM-E is a highly precise and reliable voltage detector designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact integrated circuit (IC) is engineered to monitor voltage levels within electronic systems, ensuring that they operate within their specified voltage range for optimal performance and stability.

With its precision voltage detection capabilities, the LA5781FN-TLM-E is an essential component for a wide range of applications, including but not limited to, microprocessor (µP) or microcontroller (µC) systems, battery-powered devices, and power supply management circuits. Its primary function is to protect these systems from the potential dangers of under-voltage conditions, which can lead to system resets, data loss, or even hardware damage.

Key Features of the LA5781FN-TLM-E:

  • High Detection Accuracy: This voltage detector IC offers superior accuracy, ensuring reliable monitoring and control of the system voltage levels.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA5781FN-TLM-E consumes minimal power, making it suitable for battery-operated devices where power conservation is crucial.
  • Compact SMD Package: The IC comes in a small, surface-mount package, which allows for easy integration into space-constrained designs without compromising on functionality.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various types of electronic equipment and applications.
  • Customizable Output Delay: The device features an adjustable delay time, providing designers with the flexibility to set the voltage monitoring response according to the specific needs of their system.

The LA5781FN-TLM-E also boasts a robust design that ensures long-term reliability even under challenging conditions. Its built-in hysteresis function prevents false triggering due to transient voltage fluctuations, which is crucial for maintaining system stability.

Whether you are designing a consumer electronic product, an industrial control system, or a portable device, the LA5781FN-TLM-E from ON Semiconductor offers a trusted solution for voltage detection and system protection. By incorporating this IC into your design, you can enhance the safety, efficiency, and longevity of your electronic systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $9.7932

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess