EN
  • EN
  • DE

LA4628-E

Part No LA4628-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC BTL AUDIO AMP 2CH 14SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 20 V
Features Overvoltage Protection
Mounting Through Hole
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 14-SIPHZ
Dimension 14-SIP, Exposed Pad, Formed Leads
Win Source Part Number 129919-LA4628-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA4628-E CAD Model

Description

The ON Semiconductor LA4628-E is a monolithic integrated circuit designed specifically for audio power amplification. This high-performance component is a perfect solution for a range of consumer electronics, including but not limited to televisions, radio cassette players, and home stereo systems. The LA4628-E boasts a compact footprint, making it an ideal choice for applications where space is at a premium.

One of the standout features of the LA4628-E is its impressive power efficiency. This efficiency not only helps reduce energy consumption but also minimizes the heat generated during operation, thereby extending the lifespan of the product. The device operates with a power supply range that is suitable for many consumer electronics, ensuring versatility and ease of integration into various designs.

The LA4628-E is equipped with built-in protection circuits that guard against potential damage from conditions such as overvoltage, short circuits, and thermal overload. These protective measures contribute to the reliability and durability of the product, giving designers and consumers peace of mind regarding the safety and longevity of their audio equipment.

ON Semiconductor is known for its commitment to delivering high-quality components, and the LA4628-E is no exception. It is engineered to provide low distortion and high fidelity audio output, ensuring that the end-user experiences clear, crisp sound. This makes the LA4628-E an excellent choice for audio enthusiasts and professionals who demand superior sound quality from their equipment.

In summary, the ON Semiconductor LA4628-E is a robust audio power amplifier that offers a blend of power efficiency, protective features, and high-quality sound output. Its design and capabilities make it a valuable component in a wide array of audio applications, solidifying its position as a go-to choice for industry professionals and hobbyists alike.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess