The LA4290 from ON Semiconductor is a high-performance audio power amplifier designed to deliver exceptional sound quality for a wide range of applications. This integrated circuit is well-suited for portable audio devices, televisions, and other consumer electronics where space is at a premium and power efficiency is crucial.
Key Features
- Amplifier Type: The LA4290 is a dual-channel audio power amplifier capable of driving a stereo pair of speakers with outstanding clarity and fidelity.
- Output Power: It can deliver up to 2 watts per channel into a 4-ohm load, providing sufficient volume and quality for most small to medium-sized audio applications.
- Low Distortion: The device is engineered to maintain low total harmonic distortion (THD), ensuring a clean and precise audio output that preserves the integrity of the original signal.
- Power Supply Flexibility: With an operating voltage range from 5V to 15V, the LA4290 can accommodate a variety of power sources, making it versatile for use in both battery-operated and line-powered devices.
- Thermal Protection: The built-in thermal shutdown feature protects the amplifier from overheating, enhancing the reliability and longevity of the product.
Applications
The LA4290 is ideal for many audio applications, including but not limited to:
- Portable audio players
- Boomboxes
- Television sets
- Small speaker systems
- DIY audio projects
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LA4290 is no exception. It is manufactured to stringent standards, ensuring that each unit meets the high expectations of consumers and professionals alike. The LA4290 is a reliable choice for designers looking to integrate a cost-effective, high-quality audio amplifier into their projects.