The LA4108 from ON Semiconductor is a cutting-edge audio power amplifier designed for high-quality sound applications. This integrated circuit is tailored to deliver exceptional audio performance in a wide range of consumer electronics, including TVs, portable speakers, and home audio systems.
Key Features
- High Output Power: The LA4108 is capable of driving a significant amount of power to your speakers, ensuring robust and dynamic audio output that can fill a room with clear, undistorted sound.
- Low Distortion: With its advanced design, the LA4108 maintains low levels of harmonic and intermodulation distortion, resulting in a clean and precise audio reproduction that is true to the original recording.
- Thermal Protection: The device includes a built-in thermal protection circuit that prevents overheating, ensuring reliable operation and longevity of the amplifier and the overall audio system.
- Wide Supply Voltage Range: The LA4108 operates across a broad supply voltage range, accommodating various power sources and making it versatile for different application requirements.
- Minimal External Components: This amplifier is designed to work with a minimal number of external components, simplifying the design and reducing the overall cost of the end product.
Applications
The LA4108 is suitable for a variety of audio applications where high-quality sound amplification is required. It is commonly used in:
- Television audio systems
- Portable and wireless speakers
- Home stereo systems
- Public address systems
Technical Specifications
The technical specifications of the LA4108 make it a reliable and efficient choice for audio amplification needs. Some of the key specifications include:
- Power output: 10 Watts
- Total harmonic distortion (THD): 0.05%
- Signal-to-noise ratio (SNR): 90 dB
- Supply voltage range: 7 to 24 V
- Operating temperature range: -20 to 85°C
For detailed information and complete technical specifications, refer to the LA4108 datasheet provided by ON Semiconductor.