The LA3161 from ON Semiconductor is a high-quality integrated circuit designed specifically for audio amplification applications. This versatile audio amplifier IC is perfect for use in a range of consumer electronics, including portable tape players, radios, and other audio devices that require reliable and efficient amplification.
Key Features
- Low Voltage Operation: The LA3161 operates at a low voltage, making it ideal for battery-powered devices.
- Minimal External Components: Its design requires fewer external components, simplifying the circuit design and reducing overall system cost.
- High Gain Bandwidth: This IC offers a high gain bandwidth, ensuring clear and powerful audio output.
- Dual Channel: It features a dual-channel configuration, allowing for stereo amplification which is essential for a wide range of audio applications.
Applications
The LA3161 is a versatile component that can be used in various applications where audio amplification is needed. It's particularly well-suited for:
- Portable audio players
- AM/FM radio receivers
- Small speaker systems
- Intercom systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.0V to 8.0V
Output Power
Dependent on V<sub>CC and load
Total Harmonic Distortion (THD)
Low
Operating Temperature
-20°C to +75°C
With its robust design and high-performance specifications, the LA3161 from ON Semiconductor stands out as a reliable choice for designers and engineers looking to incorporate a high-quality audio amplifier into their projects. Its ease of use and efficiency make it a go-to component for a wide array of audio solutions.