EN
  • EN
  • DE

LC709004A-TLM-E

Part No LC709004A-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IO EXPANDER / I/O Expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922764-LC709004A-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC709004A-TLM-E CAD Model

Description

ON Semiconductor LC709004A-TLM-E Product Overview

The LC709004A-TLM-E is a cutting-edge battery fuel gauge IC from ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient integrated circuit (IC) is designed to provide precise battery management for single-cell lithium-ion (Li-ion) batteries, which are commonly used in portable electronic devices such as smartphones, tablets, and digital cameras.

Key Features

  • High Accuracy: The LC709004A-TLM-E offers high-precision monitoring of the battery's state-of-charge (SOC), ensuring users have an accurate understanding of the battery life remaining in their device.
  • Low Power Consumption: With its low power design, this IC contributes to the overall energy efficiency of the end product, helping to extend battery life between charges.
  • Small Package: The device comes in a small package, making it ideal for space-constrained applications where board real estate is at a premium.
  • Easy Integration: It is designed for easy integration into various circuit designs, providing flexibility for system designers.
  • I2C Interface: The IC features an I2C interface for communication with the host processor, allowing for straightforward data transfer and device control.

Applications

The LC709004A-TLM-E is versatile and can be used across a wide range of portable electronic applications. Its accurate fuel gauging capabilities are particularly beneficial in devices where battery life prediction is critical, such as:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Digital Cameras
  • Wearable Technology
  • Bluetooth Headsets

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LC709004A-TLM-E is no exception. It is manufactured to meet the high standards expected by the industry, ensuring stable and reliable performance throughout the product's lifespan.

In summary, the LC709004A-TLM-E from ON Semiconductor is an essential component for designers looking to incorporate accurate battery management into their next-generation portable devices. Its combination of precision, efficiency, and compact design makes it an excellent choice for a wide array of battery-powered applications.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER 16BIT 24UFBGA / I/O Expander 16 I²C, SMBus 400 kHz 24-UFBGA (2x2)
Lowest to $2.5029
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1903 $64.3321
16+ $7.5410 $120.6560
24+ $7.3054 $175.3296
33+ $7.0698 $233.3034
43+ $6.8341 $293.8663
57+ $6.1273 $349.2561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess