EN
  • EN
  • DE

LA1845N

Part No LA1845N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73878-LA1845N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1845N CAD Model

Description

The LA1845N from ON Semiconductor is a high-performance single-chip tuner IC specifically designed for use in AM/FM radio and audio systems. This versatile integrated circuit offers a compact solution for manufacturers looking to implement reliable and efficient tuning capabilities in their products.

Key Features

  • Integrated AM/FM Tuner: Combines both AM and FM tuning functionality in a single chip, reducing the need for additional components and simplifying the design process.
  • Low-Voltage Operation: Designed to operate at a low voltage, making it suitable for battery-powered applications and enhancing its power efficiency.
  • High Sensitivity: The LA1845N boasts high sensitivity for AM and FM bands, ensuring clear signal reception even in areas with weak broadcast signals.
  • Automatic Gain Control (AGC): Features AGC for FM to maintain consistent output levels and improve listening experience.
  • Compact Package: Available in a small form factor, the LA1845N is ideal for space-constrained applications.

Applications

The LA1845N is a versatile component suitable for a wide range of applications, including:

  • Portable radios
  • Hi-Fi audio systems
  • Car audio systems
  • Home entertainment systems

Technical Specifications

The technical specifications of the LA1845N ensure its performance and reliability for various audio applications:

  • Supply Voltage: Typically operates at 5V, with a range that accommodates various system designs.
  • Operating Temperature: Ranges from -20°C to +70°C, allowing for use in diverse environmental conditions.
  • Package Type: Housed in a SIP (Single Inline Package), which facilitates easy integration into circuit boards.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LA1845N is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in consumer electronics applications.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0312 $60.1872
15+ $8.2305 $123.4575
22+ $7.9741 $175.4302
30+ $7.7166 $231.4980
39+ $7.4590 $290.9010
52+ $6.6875 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess