Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Win Source Part Number 070637-LA1235
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1235 CAD Model

Description

The LA1235 from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications in the audio and signal processing industries. This versatile component is engineered to provide exceptional quality and reliability, making it an ideal choice for designers looking to enhance their audio systems.

Key Features

  • High-Quality Audio Processing: The LA1235 is designed to deliver crystal-clear audio signals, ensuring a high-fidelity sound experience for end-users.
  • Low Distortion: With its advanced design, this IC minimizes signal distortion, allowing for cleaner and more accurate audio reproduction.
  • Low Noise: The LA1235 boasts a low-noise profile, which is crucial for maintaining the integrity of audio signals in sensitive applications.
  • Versatility: This component is suitable for a wide range of audio applications, including but not limited to amplifiers, mixers, and signal processors.
  • Robust Thermal Performance: The LA1235 is designed to operate efficiently across a wide temperature range, ensuring consistent performance even under strenuous conditions.

Applications

The LA1235 is ideal for use in various audio-related applications. It can be found in:

  • Professional and consumer audio equipment
  • Automotive audio systems
  • Public address systems
  • Audio mixing consoles
  • Studio recording equipment

Technical Specifications

The LA1235 comes with a comprehensive set of technical specifications designed to meet the needs of advanced audio processing. Some of its technical highlights include:

  • Operating Voltage Range: (specify range)
  • Frequency Response: (specify range)
  • Total Harmonic Distortion (THD): (specify value)
  • Signal-to-Noise Ratio (SNR): (specify value)
  • Package Type: (specify package)

In conclusion, the LA1235 from ON Semiconductor is a top-tier audio processing integrated circuit that offers a blend of high-quality sound reproduction, low distortion, and noise levels, along with a robust design. Its versatility makes it a go-to choice for audio professionals and enthusiasts alike, seeking to create exceptional audio experiences.

You May Also Be Interested in

Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10478-A2
U-blox
RF RECEIVER GPS 28LCC
Need more? Email Us
ECAD model for LEA-6T-0
CML Microcircuits
RF DIRECT CONVERSION RECEIVER
Need more? Email Us
ECAD model for CMX994GQ4
Telit
SL871L GNSS MODULE 2.3.2-N115 11
Need more? Email Us
ECAD model for SL871LG3234R003000
U-blox
MOD RF RECEIVER GPS TIMING RAW
Need more? Email Us
ECAD model for NEO-6T-0
U-blox
MOD RF RECEIVER GPS XO ANT
Need more? Email Us
ECAD model for LEA-6A-0
Melexis Technologies NV
RF RX ASK/FSK 750-990MHZ 32LQFP
Need more? Email Us
ECAD model for TH71112ENE-BAA-000-RE
STMicroelectronics
ADD INFOTAINMENT
Need more? Email Us
ECAD model for TDA7708LTR
STMicroelectronics
POSITIONING
Need more? Email Us
ECAD model for STA5635STR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,270 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention