Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Cut Reel
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Output Voltage 36V
Channel Output Current 320mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 302737-LT1937ES5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1937ES5#PBF CAD Model

Description

The LT1937ES5#PBF is a compact, high-efficiency LED driver from Linear Technology that is designed to provide optimal power management for LED lighting applications. This versatile and robust component is suitable for a variety of products that require consistent and reliable LED operation.

Key Features

  • High Efficiency: Capable of converting power with minimal losses, ensuring maximum power is delivered to the LED.
  • Wide Input Voltage Range: Supports input voltages from 2.5V to 16V, accommodating a variety of power sources.
  • Adjustable Output Current: Allows for precise control over the LED brightness by adjusting the output current up to 1A.
  • Constant-Current and Constant-Voltage Modes: Ensures stable LED operation by maintaining a constant current or voltage as required.
  • Small Footprint: Housed in a small SOT-23 package, making it an ideal choice for space-constrained applications.
  • Integrated Schottky Diode: Comes with an internal Schottky diode to provide continuous power supply and improve overall efficiency.
  • Thermal Protection: Features built-in thermal shutdown to protect against overheating, ensuring long-term reliability.

Applications

The LT1937ES5#PBF is perfect for driving LEDs in a range of applications, including:

  • Portable Lighting
  • Automotive and Avionics Lighting
  • Display Backlighting
  • Architectural Detail and Accent Lighting
  • General Purpose LED Illumination

Product Specifications

Parameter Value Part Number LT1937ES5#PBF Package Type SOT-23 Input Voltage (min) 2.5V Input Voltage (max) 16V Output Current (max) 1A Operating Temperature -40°C to +85°C

With its high efficiency, wide input voltage range, and compact size, the LT1937ES5#PBF from Linear Technology stands out as an excellent choice for powering LEDs in a myriad of applications.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
Texas Instruments
LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
Lowest to $1.3306
ECAD model for TLC5925IDBQRG4
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Intersil
IC LED DRIVER OFFL TRIAC 16QSOP
Need more? Email Us
ECAD model for ISL1904FAZ-T7A
Texas Instruments
White LED Driver with I2C Compatible Interface | IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $2.4377
ECAD model for LM27966SQ
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9920 $59.5200
125+ $0.9280 $116.0000
190+ $0.8960 $170.2400
270+ $0.8320 $224.6400
350+ $0.8000 $280.0000
440+ $0.7681 $337.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,260 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention