EN
  • EN
  • DE

LA0151CS-TLM-E

Part No LA0151CS-TLM-E
Manufacturer ON Semiconductor
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC AMBIENT LIGHT SENSOR CSP4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type Current
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating -30°C to 85°C
Mounting SMD (SMT)
Case / Package 4-ODCSP (1.01x1.01)
Win Source Part Number 205935-LA0151CS-TLM-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LA0151CS-TLM-E CAD Model

Description

ON Semiconductor LA0151CS-TLM-E Product Overview

The LA0151CS-TLM-E is a high-performance integrated circuit from ON Semiconductor, a leading semiconductor solutions provider. This product is designed to cater to a wide range of applications, offering exceptional functionality and reliability in a compact package.

Key Features

  • High Efficiency: The LA0151CS-TLM-E is designed to deliver high efficiency, which is crucial for energy-saving applications and for devices that require minimal power loss.
  • Versatile Voltage Range: With a flexible voltage range, this IC can accommodate various power requirements, making it suitable for multiple electronic applications.
  • Robust Thermal Performance: The thermal performance of the LA0151CS-TLM-E ensures it operates effectively under a broad temperature range, maintaining stability and functionality.
  • Compact SMD Package: The surface-mount device (SMD) package allows for a smaller footprint on the PCB, providing more space for other components and enabling sleeker product designs.

Applications

The LA0151CS-TLM-E is a versatile component that can be used in various applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA0151CS-TLM-E is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently and reliably over time.

Environmental Compliance

The LA0151CS-TLM-E is designed with environmental considerations in mind. It complies with various international standards, ensuring that it is a responsible choice for environmentally conscious manufacturers.

Conclusion

With its combination of efficiency, flexibility, and compact design, the LA0151CS-TLM-E from ON Semiconductor is an excellent choice for designers looking to enhance their electronic products. Its robust performance and adherence to quality and environmental standards make it a dependable and sustainable component for a wide array of applications.

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPT 530NM AMBIENT 5WSOF
Lowest to $0.6345
Broadcom Limited
IC LED GAMING SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $3.1289
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $161.5395
Broadcom Limited
SENSOR OPT GAMING IC 8DIP / Optical Sensor 8-DIP Module
Lowest to $10.0855
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $8.4049
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049
Broadcom Limited
IC SENSOR MODLED LEAD 5V 16DIP / Optical Sensor 16-DIP Module
Lowest to $2.7273

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess