EN
  • EN
  • DE

KSR1009TA

Part No KSR1009TA
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0046+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 714740-KSR1009TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSR1009TA CAD Model

Description

Introducing the KSR1009TA NPN Transistor from ON Semiconductor

The KSR1009TA is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovations. This versatile component is a perfect fit for a wide range of electronic applications, offering a blend of reliability, efficiency, and cost-effectiveness.

With its compact TO-92 package, the KSR1009TA is engineered for space-conscious applications without sacrificing performance. It is capable of handling continuous collector currents up to 200 mA, making it suitable for moderate power handling requirements. The device also features a collector-emitter voltage (VCEO) of 40V, ensuring it can withstand voltage spikes and transients commonly encountered in electronic circuits.

The KSR1009TA boasts a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switch mode applications. This characteristic is particularly beneficial in low-voltage operation scenarios, where power conservation is of paramount importance. Furthermore, the device's high current gain bandwidth product (fT) enables it to perform exceptionally well in high-frequency signal amplification, making it an ideal choice for audio amplifiers, signal processing, and telecommunication circuits.

ON Semiconductor has designed the KSR1009TA with thermal stability in mind. Its superior thermal performance ensures reliability over a broad operating temperature range, which is crucial for maintaining consistent performance in varying environmental conditions. This makes the KSR1009TA an excellent choice for industrial, automotive, and consumer electronics that require a robust and durable transistor.

Whether you're designing a power management system, a motor control circuit, or simply need a reliable switch, the KSR1009TA from ON Semiconductor provides the functionality and performance needed for your application. Its combination of power handling, efficiency, and thermal performance, all in a small package, makes it a versatile component for designers looking to optimize their electronic designs.

Choose the KSR1009TA for your next project and experience the quality and performance that ON Semiconductor is known for, ensuring your products are powered by some of the best semiconductor technologies available.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess