EN
  • EN
  • DE

K4227

Part No K4227
Manufacturer ON Semiconductor
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-220F
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738960-K4227
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K4227 CAD Model

Description

The K4227 from ON Semiconductor is a highly efficient, robust, and versatile N-Channel Field Effect Transistor (FET) designed to meet a wide range of applications. This semiconductor device is known for its low on-state resistance and high switching speed, making it an ideal component for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The K4227 boasts a low on-state resistance, which minimizes power loss and improves efficiency in electronic circuits.
  • High-Speed Switching: Its capability for high-speed switching makes it suitable for high-frequency applications, including power supplies and converters.
  • Gate Charge: The device has been optimized for minimal gate charge, which reduces the power required to switch the device on and off, thus enhancing overall system efficiency.
  • Voltage Rating: With a substantial drain-source voltage rating, the K4227 can handle a broad range of operations without compromising performance.
  • Thermal Performance: Excellent thermal characteristics ensure that the device operates reliably over a wide temperature range, maintaining performance even under thermal stress.

Applications

The ON Semiconductor K4227 is suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Switch mode power supplies (SMPS)
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The K4227 FET is manufactured with stringent quality control processes, ensuring reliability and performance consistency. This commitment to quality makes the K4227 a trusted component in critical and demanding applications.

Environmental Considerations

The K4227 is designed with environmental responsibility in mind. It complies with RoHS directives, which means it's free from hazardous substances commonly found in electronic components. This compliance not only helps protect the environment but also ensures consumer safety.

For detailed specifications and application support, designers are encouraged to consult the K4227 datasheet and ON Semiconductor's technical resources.

You May Also Be Interested in

Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 250A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 300MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 25A 32VDC AUTO LINK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess