EN
  • EN
  • DE

K4119

Part No K4119
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 66777-K4119
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K4119 CAD Model

Description

The K4119 is a robust and high-performance N-channel power MOSFET brought to you by ON Semiconductor, a leading company in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of power switching applications in modern electronic devices. With its advanced technology and superior design, the K4119 is ideal for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The K4119 boasts a very low on-resistance, which results in reduced conduction losses and improved power efficiency in applications.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET is capable of handling high-frequency operations with ease, making it suitable for high-speed power switching applications.
  • High Voltage Tolerance: With a high drain-to-source voltage (Vds), the K4119 can safely handle the stresses of high voltage applications without compromise to performance or reliability.
  • Low Gate Charge: The device features a low gate charge, which minimizes the energy required to turn the MOSFET on and off, thus reducing switching losses and enhancing overall system efficiency.
  • Robust Thermal Performance: The K4119 is designed to maintain stable operation even under high temperature conditions, thanks to its excellent thermal characteristics and robust package design.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Inverters
  • Power Management Systems

ON Semiconductor's K4119 is a testament to the company's commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. By incorporating this MOSFET into your designs, you can expect reliable operation, energy savings, and a competitive edge in your electronic applications.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $6.5696
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Intersil
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Pulse
Lowest to $64.9537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2721 $69.8163
7+ $19.0956 $133.6692
10+ $18.4985 $184.9850
13+ $17.9013 $232.7169
17+ $17.3054 $294.1918
23+ $15.5151 $356.8473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess