EN
  • EN
  • DE

MAX6631MUT

Part No MAX6631MUT
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 12-Bit + Sign Digital Temperature Sensors with Serial Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 213694-MAX6631MUT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6631MUT CAD Model

Description

Maxim Integrated MAX6631MUT Temperature Sensor

The Maxim Integrated MAX6631MUT is a high-precision, digital temperature sensor designed for demanding applications where accurate temperature monitoring is crucial. This device offers a combination of features that make it ideal for a wide range of uses, from industrial systems to consumer electronics.

The MAX6631MUT operates over a wide temperature range, typically from -55°C to +125°C, providing the flexibility needed for diverse environments. Its high level of accuracy, with ±1°C accuracy from 0°C to +70°C, ensures reliable temperature readings, which is essential for maintaining the optimal performance and safety of electronic systems.

This temperature sensor communicates over a two-wire, I²C-compatible serial interface, which allows for easy integration into existing designs. The I²C interface also supports the System Management Bus (SMBus) protocol, providing additional versatility for communication with microcontrollers and other digital systems.

One of the standout features of the MAX6631MUT is its programmable alarm and overtemperature shutdown outputs. These outputs can be configured to activate at user-defined temperature thresholds, providing an automatic response to prevent overheating and potential damage to the system.

The compact SOT23-6 package of the MAX6631MUT makes it a space-saving solution for applications where PCB real estate is at a premium. Despite its small size, it does not compromise on performance or functionality, offering a robust temperature sensing solution for designers.

Additional features of the MAX6631MUT include a low supply voltage range of 3V to 5.5V, making it compatible with most logic levels, and a low operating current, which is particularly beneficial for battery-powered devices where power efficiency is a concern.

Whether it's for thermal management in computing systems, environmental control in smart buildings, or precision temperature monitoring in medical devices, the Maxim Integrated MAX6631MUT temperature sensor provides the accuracy, reliability, and flexibility needed to meet the requirements of sophisticated electronic systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess