EN
  • EN
  • DE

HUF76629D3S

Part No HUF76629D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 100V, 0.054 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 52mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 46nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1285pF at 25V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182479-HUF76629D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76629D3S CAD Model

Description

The HUF76629D3S from ON Semiconductor is a high-performance N-Channel Power MOSFET designed for a wide range of applications that demand high efficiency and reliability. This MOSFET is part of ON Semiconductor's advanced power technology which focuses on delivering power solutions with minimal power loss and high current handling capabilities.

Key Features

  • Low On-Resistance: The HUF76629D3S features a low on-resistance (RDS(on)) which minimizes conduction losses and enhances the overall efficiency of the system it is used in.
  • High Current Handling: With an ability to handle high current loads, this MOSFET is suitable for demanding applications such as power supplies and motor drives.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal performance and aids in maintaining stability under high temperature operating conditions.
  • Fast Switching Speed: The HUF76629D3S boasts a fast switching speed, which is essential for reducing switching losses in high-frequency operations.
  • Voltage Rating: It has a drain-to-source voltage (VDSS) rating of 60V, making it suitable for a variety of mid-voltage applications.

Applications

The versatility of the HUF76629D3S MOSFET allows it to be used in a diverse range of applications. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive Applications

Product Summary

The ON Semiconductor HUF76629D3S is an optimal choice for engineers looking for a MOSFET that offers a balance between performance and cost. With its low on-resistance, high current handling, and fast switching speeds, it can significantly improve the efficiency of power-sensitive applications. Its robust thermal performance ensures reliability even under strenuous conditions, making it a valuable component in any power electronic system.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess