EN
  • EN
  • DE

HUF76609D3S

Part No HUF76609D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 10A, 100V, 0.165 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 10A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 160mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 425pF at 25V
Power Dissipation (Maximum) 49W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D-Pak
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182475-HUF76609D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76609D3S CAD Model

Description

ON Semiconductor HUF76609D3S N-Channel Power MOSFET

The HUF76609D3S is a high-performance N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust MOSFET is tailored for applications requiring efficient power management and high-speed switching. It is a perfect choice for a variety of power supply and conversion systems, including DC-DC converters, motor drives, and other high-efficiency power management designs.

With its advanced silicon technology, the HUF76609D3S offers superior on-state resistance (RDS(on)), which significantly reduces conduction losses and improves overall system efficiency. The device is capable of handling a continuous drain current (ID) of up to 75A, making it suitable for high current applications.

The HUF76609D3S operates at an enhanced voltage level of 60V, providing a good safety margin for most low-to-medium voltage applications. Its fast switching characteristics are attributed to the low gate charge (Qg) and reduced input capacitance, which also contribute to lower switching losses and better performance in high-frequency circuits.

Featuring a rugged and durable design, the HUF76609D3S is encapsulated in a TO-252 DPAK package, known for its compact footprint and excellent thermal properties. The package is designed to provide efficient heat dissipation, ensuring the MOSFET operates within its specified temperature range even under heavy load conditions.

Key features of the HUF76609D3S include:

  • 60V Drain-to-Source Breakdown Voltage (VDSS)
  • 75A Continuous Drain Current (ID)
  • Low On-State Resistance (RDS(on))
  • High-Speed Switching Performance
  • TO-252 DPAK Package for Efficient Thermal Management

ON Semiconductor's commitment to quality ensures that the HUF76609D3S meets the stringent requirements of industrial and commercial applications. With its exceptional performance and reliability, this N-Channel Power MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6701 $60.3090
215+ $0.5498 $118.2070
330+ $0.5327 $175.7910
450+ $0.5155 $231.9750
580+ $0.4983 $289.0140
780+ $0.4468 $348.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,192 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess