EN
  • EN
  • DE

HMAA2705R1

Part No HMAA2705R1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 50% at 5mA
Current Transfer Ratio (Maximum) 300% at 5mA
Rise / Fall Time 3μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 40V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1181069-HMAA2705R1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMAA2705R1 CAD Model

Description

The HMAA2705R1 from ON Semiconductor is a high-speed transistor optocoupler that provides a perfect solution for applications requiring high-voltage insulation and high-speed data transmission. This optoelectronic device is designed to efficiently transfer electrical signals between two isolated circuits by using light waves to prevent high voltages from affecting the system receiving the signal.

Key Features

  • High Speed: With a propagation delay of typically 100ns, the HMAA2705R1 ensures swift data transmission, making it suitable for high-speed logic interfacing and signal isolation.
  • Wide Bandwidth: The device features a 1MHz bandwidth, accommodating a broad range of frequencies for various communication protocols.
  • High Isolation Voltage: It offers an isolation voltage of 3750Vrms, providing reliable protection against high voltage spikes and surges.
  • Output Type: The optocoupler comes with a phototransistor output, which ensures a stable and linear response to the input signal.

Applications

The HMAA2705R1 is ideal for multiple applications due to its high-speed and high-voltage isolation capabilities. It is commonly used in:

  • PLC (Programmable Logic Controllers)
  • Digital logic ground isolation
  • Line receivers
  • Power supply control and monitoring
  • Computer peripheral interfacing

Product Specifications

Parameter Value Isolation Voltage 3750Vrms Propagation Delay Time 100ns Bandwidth 1MHz Output Type Phototransistor Package DIP-6

The ON Semiconductor HMAA2705R1 is a robust and reliable component for ensuring signal integrity in high-speed and high-voltage systems. Its industry-standard DIP-6 package ensures ease of integration into existing designs. Whether you're working on industrial automation, data communication, or power supply design, the HMAA2705R1 offers the performance and safety required for critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess