EN
  • EN
  • DE

HMA121R4V

Part No HMA121R4V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name HMA121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873693-HMA121R4V
Ultra Librarian 3D Model Ultra Librarian HMA121R4V CAD Model

Description

ON Semiconductor HMA121R4V Product Overview

The HMA121R4V is a high-performance, miniature surface-mount device (SMD) from ON Semiconductor, offering a robust solution for various applications requiring high-speed switching and low input current. This product is a solid-state relay that includes an infrared light-emitting diode (LED) and an integrated monolithic die, featuring a photo detector and MOSFET output switches.

Key Features:

  • High Isolation Voltage: The HMA121R4V boasts an impressive isolation voltage of 3750Vrms, providing excellent protection against high voltage transients and ensuring safe operation in electrically noisy environments.
  • Low Input Current: With an input current requirement as low as 5mA, this device is designed to be highly energy-efficient, making it suitable for battery-powered applications or systems with limited power availability.
  • Fast Switching Times: The device offers fast switching times, typically 5ms for turn-on and 0.1ms for turn-off, ensuring rapid response in critical applications.
  • Compact SMD Package: The HMA121R4V comes in a small outline package, making it an ideal choice for space-constrained applications where PCB real estate is at a premium.
  • High Surge Capability: It is capable of handling high surge currents, which enhances its robustness and reliability in harsh electrical environments.

Applications:

The versatility of the HMA121R4V allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Security systems
  • Industrial controls
  • Instrumentation
  • Medical devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the HMA121R4V is no exception. It is manufactured to stringent standards, ensuring high performance and durability across its operational lifespan. This product is RoHS compliant and supports the green initiative, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing.

With its combination of high isolation, low input current, fast switching, and compact footprint, the HMA121R4V from ON Semiconductor is an excellent choice for designers looking for a reliable solid-state relay solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess