ON Semiconductor HMA121E Optocoupler
The HMA121E from ON Semiconductor is a robust high-speed optocoupler designed to provide electrical isolation between input and output with a high data transmission rate. This device is particularly suitable for applications requiring direct coupling and electrical isolation between the input and output, such as signal transmission between circuits of different potentials and impedances.
Key Features
- High Speed: The HMA121E offers a high data rate, making it perfect for systems that require rapid signal processing.
- Electrical Isolation: With an isolation voltage of 3750Vrms, this optocoupler ensures safety and reliability by preventing high voltages from affecting the low voltage side of the circuit.
- Low Power Consumption: It is designed to operate with low power consumption, which is ideal for energy-sensitive applications.
- Wide Operating Temperature Range: The device can operate within a temperature range of -55°C to +100°C, suitable for harsh environments.
- Package: It comes in a compact SOIC-8 package, which is beneficial for space-constrained applications.
Applications
The HMA121E is versatile and can be used in a variety of applications, including:
- Microprocessor system interfaces
- PLC communications
- Digital signal isolation
- Power supply regulation and monitoring
- Industrial controls
Technical Specifications
Parameter
Value
Isolation Voltage
3750Vrms
Data Rate
High Speed
Operating Temperature
-55°C to +100°C
Package Type
SOIC-8
The HMA121E is a testament to ON Semiconductor's commitment to providing high-quality components that enhance performance while ensuring safety and efficiency in electronic systems. Its combination of high-speed data transmission and electrical isolation makes it an excellent choice for a wide range of industrial and commercial applications.