EN
  • EN
  • DE

HLMPQ105AGR

Part No HLMPQ105AGR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED CLEAR SUBMINI T-3/4 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features Red - LED Indication - Discrete 1.8V 2-SMD, Gull Wing
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 2-SMD, Gull Wing
Case / Package Subminiature T-3/4
Family Name HLMPQ1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number HLMP-Q105AGR, HLMPQ105AGR-NDR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873633-HLMPQ105AGR
Ultra Librarian 3D Model Ultra Librarian HLMPQ105AGR CAD Model

Description

The HLMPQ105AGR from ON Semiconductor is a high-performance LED that stands out for its efficiency, reliability, and versatility. This LED component is designed to cater to a wide array of applications, including but not limited to, indicator lights, backlighting, and signal lighting. Its robust design ensures that it can be integrated into various electronic devices and systems with ease.

Key Features

  • Color: The HLMPQ105AGR emits a bright green light, which is vibrant and easily noticeable, making it ideal for status indicators and high-visibility applications.
  • Luminous Intensity: It boasts a high luminous intensity, ensuring that the light emitted is bright and clear, even in well-lit conditions.
  • Viewing Angle: A wide viewing angle allows the light from this LED to be visible from various perspectives, which is particularly useful for panel displays and signage.
  • Package: The LED comes in a T-1 3/4 (5mm) package, a standard size that is compatible with a wide range of sockets and mounts.
  • Forward Voltage: It operates at a standard forward voltage, making it easy to integrate into circuits without the need for complex voltage regulation.
  • Longevity: ON Semiconductor's commitment to quality ensures that the HLMPQ105AGR has a long operational life, reducing the need for frequent replacements and maintenance.

Applications

The versatility of the HLMPQ105AGR allows it to be used in a variety of applications. Its high visibility makes it suitable for outdoor and indoor signage, while its reliability is perfect for industrial control panels. Additionally, its energy efficiency and bright output make it an excellent choice for consumer electronics, automotive dashboards, and portable device indicators.

Environmental and Quality Certifications

ON Semiconductor ensures that the HLMPQ105AGR meets stringent environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. The LED also adheres to industry quality standards, guaranteeing performance and reliability.

The HLMPQ105AGR from ON Semiconductor is more than just a component; it is a reliable and efficient solution for lighting needs across a broad spectrum of applications.

You May Also Be Interested in

Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
Need more? Email Us
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Lowest to $0.3269
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0534

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess