EN
  • EN
  • DE

HCPL0530

Part No HCPL0530
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description High Speed Transistor Optocouplers | OPTOCOUPLR TRANS 2CHAN HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Number of Channels 2
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 7% at 16mA
Current Transfer Ratio (Maximum) 50% at 16mA
Turn On / Turn Off Time 450ns, 500ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Current - Output / Channel 8mA
Voltage - Forward (Vf) 1.45V
Current - DC Forward (If) (Maximum) 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1179015-HCPL0530
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL0530 CAD Model

Description

ON Semiconductor HCPL0530 Optocoupler

The HCPL0530 from ON Semiconductor is a high-speed optocoupler that offers an ideal solution for isolating electrical circuits while allowing data communication between them. This product is designed to meet the stringent requirements of industrial, commercial, and telecommunications applications that demand high data rates, robust performance, and reliable data transmission with electrical isolation.

Key Features

  • High Speed: The HCPL0530 optocoupler is capable of data rates up to 10 MBd, making it suitable for high-speed signal transmission without compromising data integrity.
  • Electrical Isolation: With an isolation voltage of 3750 Vrms, this device provides excellent electrical insulation between the input and output, protecting sensitive electronics from high voltage spikes and surges.
  • CMR Performance: The common mode rejection (CMR) at high data rates helps to ensure that the device is immune to the effects of noisy environments, which is critical in industrial settings.
  • Low Power Consumption: The HCPL0530 is designed for low power operation, making it an energy-efficient choice for power-sensitive designs.
  • TTL Compatible: This optocoupler is compatible with TTL logic levels, allowing for easy integration with a wide range of microcontrollers and digital circuits.

Applications

  • Digital isolation for A/D, D/A conversion
  • Ground loop elimination
  • Line receivers
  • Computer-peripheral interfaces
  • Microprocessor system interfaces

The HCPL0530 optocoupler comes in a compact 8-pin DIP package or an SO-8 package, providing flexibility in design for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions.

ON Semiconductor's commitment to quality and performance is evident in the HCPL0530 optocoupler, making it a trusted choice for engineers and designers looking for a reliable high-speed data communication solution with electrical isolation. Whether you're working on industrial control systems, communication equipment, or any application requiring isolation with high data integrity, the HCPL0530 is an excellent component to consider.

You May Also Be Interested in

Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess