EN
  • EN
  • DE

H11D4300

Part No H11D4300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6DIP  /  Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 10% @ 10mA
Turn On / Turn Off Time (Typ) 5µs, 5µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 200V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 80 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number H11D
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11D4300-NDR
Standard Package 1,000
Win Source Part Number 1061507-H11D4300
Ultra Librarian 3D Model Ultra Librarian H11D4300 CAD Model

Description

ON Semiconductor H11D4300 Optoisolator

The ON Semiconductor H11D4300 is a high-quality optoisolator device designed to provide electrical isolation between its input and output. This component is particularly well-suited for applications where signal integrity and isolation are critical for performance and safety. The H11D4300 ensures that any electrical noise, voltage spikes, or surges on one side do not affect the other, making it an ideal choice for a wide range of industrial, communication, and control systems.

Key Features

  • High Isolation Voltage: The device offers a high isolation voltage typically rated at 5300Vrms, which provides a robust barrier against high-voltage transients.
  • Current Transfer Ratio (CTR): It has a favorable CTR that ensures efficient signal transmission from the input LED to the output phototransistor.
  • Wide Operating Temperature Range: The H11D4300 is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.
  • Industry Standard Dual-in-line Package: Packaged in a standard DIP format, it is easy to integrate into existing designs and PCB layouts.
  • Lead-free and RoHS Compliant: The device meets modern environmental standards, minimizing the impact on the environment and complying with global regulations.

Applications

The ON Semiconductor H11D4300 is versatile and can be used in various applications, including:

  • Power supply regulation and control
  • Signal switching and multiplexing
  • Motor control circuits
  • Isolated error amplifiers
  • Industrial automation systems
  • Instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the H11D4300 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by engineers and technicians in the field. With its superior isolation capabilities and reliable performance, the H11D4300 from ON Semiconductor is an excellent choice for your isolation needs in sensitive electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess