The ON Semiconductor FYP2010DNTU FYPF1010DNTU is a high-performance power MOSFET designed to meet the rigorous demands of modern electronic circuits. This device is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their reliability and efficiency.
Key Features
- High Current Capability: This MOSFET can handle significant current, making it suitable for high-power applications.
- Low On-Resistance: The low RDS(on) characteristic minimizes conduction losses, enhancing overall efficiency.
- Fast Switching Speed: The device's quick switching capabilities reduce transition losses and improve performance in high-frequency circuits.
- Robust Thermal Performance: With an excellent thermal design, the FYP2010DNTU FYPF1010DNTU can operate at higher temperatures without compromising the life or performance of the component.
Applications
ON Semiconductor's FYP2010DNTU FYPF1010DNTU is versatile and can be used in a wide range of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive electronics
- Lighting solutions
Product Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDSS) |
100V |
| Continuous Drain Current (ID) |
201A |
| Power Dissipation (PD) |
375W |
| Operating Temperature Range |
-55°C to +175°C |
The FYP2010DNTU FYPF1010DNTU combines state-of-the-art technology with ON Semiconductor's commitment to quality, providing a robust and efficient solution for power management challenges. Whether for industrial, automotive, or consumer applications, this MOSFET is designed to deliver top performance where it counts.