EN
  • EN
  • DE

FW705

Part No FW705
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 265655-FW705
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FW705 CAD Model

Description

ON Semiconductor FW705 Product Overview

The ON Semiconductor FW705 is a state-of-the-art integrated circuit designed for high-performance power management applications. This versatile component is engineered to cater to a wide range of electronic devices, ensuring efficient operation and extended battery life. The FW705 is particularly suitable for portable and space-constrained devices due to its compact size and low power consumption.

Key Features

  • High Efficiency: The FW705 offers an exceptional efficiency rate, which minimizes energy loss during operation and contributes to the sustainability of the devices it powers.
  • Wide Operating Voltage Range: This product is designed to function effectively over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with different types of electronic equipment.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, as it reduces the rate at which the battery is drained when the device is in standby mode.
  • Thermal Protection: The FW705 includes built-in thermal protection features that prevent overheating, thereby enhancing the safety and reliability of the devices it is used in.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in power management.

Applications

The FW705 is adept at powering a diverse array of devices, including but not limited to:

  • Portable electronics such as smartphones, tablets, and laptops
  • Wearable technology like smartwatches and fitness trackers
  • Medical devices that require reliable and consistent power management
  • Industrial equipment where efficiency and durability are paramount

Technical Specifications

ON Semiconductor ensures that the FW705 meets rigorous industry standards, with specifications that include:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify package)

In conclusion, the ON Semiconductor FW705 is a highly reliable and efficient solution for modern power management challenges. Its combination of performance, flexibility, and safety features makes it an ideal choice for manufacturers and designers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
NEC
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
NEC
Lowest to $11.4253
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2060 $64.8540
20+ $5.9124 $118.2480
31+ $5.7276 $177.5556
42+ $5.5428 $232.7976
54+ $5.3580 $289.3320
73+ $4.8036 $350.6628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess