EN
  • EN
  • DE

FTBV1P5SH50U

Part No FTBV1P5SH50U
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059946-FTBV1P5SH50U
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTBV1P5SH50U CAD Model

Description

The FTBV1P5SH50U is a state-of-the-art N-channel MOSFET device from ON Semiconductor, designed to deliver high performance and efficiency for a wide range of applications. This MOSFET is part of the renowned ON Semiconductor portfolio, known for its innovative power and signal management, logic, discrete, and custom semiconductor solutions.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improves overall efficiency in applications.
  • High Switching Speed: With its fast switching capabilities, the FTBV1P5SH50U is ideal for high-frequency applications, ensuring minimal switching losses and better performance.
  • High Current Capability: This MOSFET can handle high levels of current, making it suitable for demanding power applications that require robust current handling.
  • Power Dissipation: The device is designed to effectively dissipate heat, which is crucial for maintaining stability and reliability during operation.
  • Small Footprint: The compact size of the FTBV1P5SH50U allows for efficient use of PCB space, making it perfect for space-constrained applications.

Applications

The ON Semiconductor FTBV1P5SH50U MOSFET is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power management solutions

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 150V
Continuous Drain Current (ID) 1.5A
Power Dissipation (PD) 1.25W
RDS(on) 1.5Ω

With its robust design and superior electrical characteristics, the ON Semiconductor FTBV1P5SH50U MOSFET is an excellent choice for designers seeking a reliable and efficient solution for their high-performance power management systems.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess