EN
  • EN
  • DE

FST3245MTC

Part No FST3245MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Octal Bus Switch | IC SWITCH BUS 8BIT TTL 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 3245
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1176058-FST3245MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3245MTC CAD Model

Description

The ON Semiconductor FST3245MTC is a high-performance, 8-bit bus switch designed to provide superior switching performance in a wide range of digital applications. This device is part of the Fast Switching Technology (FST) series, which is renowned for its low power consumption and high-speed operation. The FST3245MTC is particularly suited for applications that require the rapid switching of data signals between two buses.

Key Features:

  • Bus Switch Type: 8-Bit
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL-level signals.
  • Low On Resistance: The device features a low on-state resistance of typically 5Ω, ensuring minimal signal distortion during switching.
  • High-Speed Operation: It provides a fast switching speed, with a typical turn-on time of just 0.25ns, which is crucial for high-speed data processing and communication systems.
  • Low Power Consumption: The FST3245MTC has been optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Bi-Directional Switching: The bus switch allows bi-directional data flow without any direction control signals, simplifying the design and saving on additional components.

Applications:

The FST3245MTC is versatile and can be used in various applications, including:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, where data flow needs to be controlled or isolated
  • Interface conversion, where it can be used to enable or disable connections between different systems or components
  • Hot-swapping and hot-docking operations in portable devices where interfaces need to be switched without power cycling the system

Package and Quality:

The device is offered in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. It also adheres to the stringent quality standards of ON Semiconductor, ensuring reliability and performance in even the most demanding environments.

In summary, the ON Semiconductor FST3245MTC is a robust and efficient solution for high-speed digital switching. Its low on-resistance, high-speed operation, and low power consumption make it an excellent choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8468 $50.8080
145+ $0.6949 $100.7605
225+ $0.6731 $151.4475
310+ $0.6514 $201.9340
400+ $0.6297 $251.8800
535+ $0.5646 $302.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,871 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess