ON Semiconductor FSS248-TL-E MOSFET
The ON Semiconductor FSS248-TL-E is a high-performance MOSFET designed for a wide range of applications, offering an excellent balance of power efficiency and reliability. This device is a part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their quality and performance.
Key Features
- Low On-Resistance: The FSS248-TL-E boasts a low on-resistance, which translates to reduced power losses and improved overall efficiency in circuit operation.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can handle fast transitions, making it suitable for power supplies, converters, and other demanding environments.
- Low Threshold Voltage: With a low threshold voltage, this component is designed to operate effectively at lower gate voltages, enhancing its compatibility with a variety of control circuits and logic levels.
- Surface Mount Package: The device comes in a surface-mount package, specifically the SuperSOT™-3, which allows for efficient assembly and space-saving PCB design.
- High-Temperature Operation: The FSS248-TL-E is capable of operating at high temperatures, ensuring stability and functionality even under thermal stress.
Applications
The versatility of the FSS248-TL-E MOSFET makes it ideal for a broad spectrum of applications, including:
- DC/DC converters
- Power management circuits
- Battery-powered devices
- Motors and load drivers
- Switching regulators
- LED lighting solutions
Technical Specifications
The FSS248-TL-E MOSFET features several technical specifications that make it a robust choice for electronic designs:
- Drain-Source Voltage (VDS): 20V
- Continuous Drain Current (ID): 3A
- Power Dissipation (PD): 1.25W
- Gate-Source Voltage (VGS): ±8V
- Operating Temperature Range: -55°C to +150°C
With its robust design and reliable performance, the ON Semiconductor FSS248-TL-E MOSFET is an excellent choice for designers seeking a component that delivers both power efficiency and durability.