EN
  • EN
  • DE

FSQ0765RSLDTU

Part No FSQ0765RSLDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK TO220F-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (L-Forming)
Manufacturer ON Semiconductor
Series FPS™
Package Tube
Part Status Obsolete
Supply Voltage 8V ~ 20V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Through Hole
Package TO-220-6 Full Pack, Formed Leads
Case / Package TO-220F-6L (L-Forming)
Family Name FSQ07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872331-FSQ0765RSLDTU
Ultra Librarian 3D Model Ultra Librarian FSQ0765RSLDTU CAD Model

Description

The FSQ0765RSLDTU from ON Semiconductor is a highly integrated power switch designed for high-efficiency power management and supply applications. This device is part of ON Semiconductor's Fairchild Power Switch (FPS) product line, which is renowned for providing energy-efficient, reliable performance in a compact form factor.

Key Features

  • Integrated Power MOSFET: The device includes an integrated high-voltage power MOSFET with a low on-resistance, ensuring efficient power conversion and minimal heat generation.
  • Advanced Burst-Mode Operation: For improved efficiency under light-load conditions, the FSQ0765RSLDTU features an advanced burst-mode operation that significantly reduces standby power consumption.
  • Precision Fixed Operating Frequency: With a fixed operating frequency, the device enables designers to optimize their magnetic and filter components, resulting in reduced system cost and complexity.
  • Over-Voltage Protection (OVP): The built-in OVP ensures that the power switch remains protected against voltage spikes, enhancing the reliability and longevity of the application.
  • Over-Load Protection (OLP): The OLP feature automatically shuts down the operation when an overload condition is detected, preventing potential damage to the device and the system it powers.
  • Internal Thermal Shutdown: The device includes a thermal shutdown feature that provides protection against excessive temperature conditions.
  • Auto-Restart Mode: In the event of a fault condition, the FSQ0765RSLDTU automatically enters auto-restart mode, which helps to ensure the system's continued reliability without manual intervention.

Applications

The FSQ0765RSLDTU is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • LED Lighting Drivers
  • Consumer Electronics
  • Standby and Auxiliary Power Supplies

With its combination of features, the FSQ0765RSLDTU offers a versatile solution for power management challenges. Its robust design and comprehensive protection features make it a reliable choice for designers looking to enhance the efficiency and safety of their power supply systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess