EN
  • EN
  • DE

FSGM0565RUDTU

Part No FSGM0565RUDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK TO220F-6L / Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series FPS™
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12 V
Supply Voltage - Operating 7.5V ~ 26V
Duty Cycle 70%
Frequency - Switching 66kHz
Power (Watts) 80 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L (U-Forming)
Mounting Type Through Hole
Base Product Number FSGM0565
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 400
Win Source Part Number 965256-FSGM0565RUDTU
Ultra Librarian 3D Model Ultra Librarian FSGM0565RUDTU CAD Model

Description

ON Semiconductor FSGM0565RUDTU: Robust Green Mode Fairchild Power Switch (FPS™)

The ON Semiconductor FSGM0565RUDTU is a highly efficient, integrated power switch designed for use in power supply applications. As part of the Fairchild Power Switch (FPS™) product line, this device boasts an innovative green mode function that enables energy-saving capabilities in power supplies. The FSGM0565RUDTU is an ideal solution for designers looking to enhance the performance and efficiency of their applications, such as LCD monitors, LCD TVs, adapter chargers, and other auxiliary power supplies.

At the core of the FSGM0565RUDTU is an advanced PWM controller integrated with a high-voltage power MOSFET. This integration allows for reduced component count, which simplifies the design and lowers the overall system cost. The device operates at a fixed frequency of 67kHz, providing a stable switching performance while minimizing electromagnetic interference (EMI).

The green mode function of the FSGM0565RUDTU is particularly noteworthy. When the load decreases, the FPS™ enters green mode, significantly reducing the operating frequency and minimizing standby power consumption. This feature ensures that the power supply meets the most stringent energy-saving standards, such as ENERGY STAR® and the European Commission's Code of Conduct on Efficiency of External Power Supplies.

Additional features of the FSGM0565RUDTU include burst mode operation, which further conserves power during light-load conditions, and a variety of protection features. These protections include over-voltage protection (OVP), over-load protection (OLP), thermal shutdown (TSD), and under-voltage lockout (UVLO), which enhance the safety and reliability of the power supply.

For ease of implementation, the FSGM0565RUDTU is available in a TO-220F-6L package, which is well-suited for applications requiring high-voltage capability and thermal performance. Its robust design and comprehensive feature set make the FSGM0565RUDTU a versatile and efficient solution for a wide range of power supply designs.

In summary, the ON Semiconductor FSGM0565RUDTU is a smart choice for engineers seeking to create high-performance, energy-efficient power supplies. With its integrated design, green mode operation, and extensive protection features, this power switch can help achieve a compact, cost-effective, and environmentally friendly power solution.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess