EN
  • EN
  • DE

FSFR2100US

Part No FSFR2100US
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description FSFR-US Series — Fairchild Power Switch (FPS™) for Half-Bridge Resonant Converters | IC FPS POWER SWITCH 9-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 12.5V
Supply Voltage 10V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 400W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SSIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR2100
Manufacturer Pack Quantity 475
MSL Level 1 (Unlimited)
Win Source Part Number 1175953-FSFR2100US
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSFR2100US CAD Model

Description

ON Semiconductor FSFR2100US Intelligent Power Switch

The FSFR2100US is a highly integrated power switch designed by ON Semiconductor for high-efficiency, switch-mode power supply applications. This advanced component is tailored to meet the rigorous demands of resonant converters and power supplies used in a wide array of electronic devices and systems.

Key Features

  • Integrated Power Switches: The FSFR2100US features half-bridge power MOSFETs, which provide robust power switching capabilities with high efficiency.
  • High-Voltage Start-Up: This device includes a high-voltage start-up circuit that ensures reliable start-up and reduces power loss during operation.
  • Advanced Protection: It is equipped with various protection features such as over-voltage, over-current, and under-voltage lockout, enhancing the safety and longevity of the power supply.
  • Frequency Modulation: For reduced electromagnetic interference (EMI), the FSFR2100US utilizes frequency modulation.
  • Adjustable Dead Time: Users can adjust the dead time to optimize efficiency and performance for specific applications.

Applications

The FSFR2100US is ideal for use in a variety of applications, including:

  • Flat-screen TV power supplies
  • Desktop PC power supplies
  • Telecom power systems
  • Industrial power systems

Technical Specifications

With a wide input voltage range and an integrated synchronous rectifier controller, the FSFR2100US is designed to operate efficiently across different power levels. Its high level of integration simplifies the design of power supplies, enabling designers to create compact, reliable, and cost-effective solutions.

Availability

The ON Semiconductor FSFR2100US is available in a compact form factor, making it suitable for integration into a variety of power supply designs. It provides a high-performance solution for today's energy-conscious electronics market, aligning with the industry's move towards greener and more efficient technologies.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2223 $50.5561
17+ $5.9260 $100.7420
27+ $5.7408 $155.0016
36+ $5.5556 $200.0016
47+ $5.3704 $252.4088
63+ $4.8149 $303.3387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess