Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features Power Driver Module MOSFET 3 Phase 250 V 4.1 A 27-PowerLQFN Module
Manufacturer ON Semiconductor
Series Motion SPM® 7
Package Reel - TR
Mounting Surface Mount
Package 27-PowerLQFN Module
Family Name FSB703
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSB70325CT, FSB70325DKR, FSB70325TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919381-FSB70325
Ultra Librarian 3D Model Ultra Librarian FSB70325 CAD Model

Description

Introducing the FSB70325 - Advanced Motion SPM® 7 Series Module from ON Semiconductor

The FSB70325 is a cutting-edge Smart Power Module (SPM) from ON Semiconductor, a leading figure in energy-efficient innovations. This module is part of the esteemed Advanced Motion SPM® 7 series, designed to drive three-phase motor systems with unparalleled efficiency and reliability. The FSB70325 is an ideal solution for a wide array of applications, including air conditioners, refrigerators, fans, and washing machines, catering to the needs of the modern consumer for high-performance and energy-saving motor controls.

At the heart of the FSB70325 is its intelligent design, which integrates power semiconductors, gate drivers, and protection circuitry in a compact Mini DIP package. This integration not only simplifies the design and manufacturing of the motor control circuit but also improves system reliability and performance. The module features three-phase IGBTs with a low on-state voltage drop to minimize power loss and enhance efficiency during operation.

One of the standout features of the FSB70325 is its built-in HVIC for gate driving, which ensures that the IGBTs are driven with the proper voltage levels, timing, and protection. This helps to prevent issues such as shoot-through and ensures safe operation under various conditions. The module also includes an under-voltage lockout (UVLO) for both low-side and high-side channels, further enhancing the safety and reliability of the system.

The FSB70325 is equipped with an array of protection features that safeguard the module and the system it controls. These include over-current protection (OCP), thermal shutdown (TSD), and fault reporting. These protection mechanisms are crucial for extending the life of the product and preventing damage to the motor or the control circuitry.

For designers and engineers looking to create high-efficiency, compact, and reliable motor control systems, the FSB70325 from ON Semiconductor is an excellent choice. Its integration of advanced features and protections into a small form factor makes it a leading solution in the market for three-phase motor drivers.

Embrace the future of motor control with the FSB70325 Smart Power Module, where innovation meets efficiency in a package designed to exceed the demands of modern applications.

You May Also Be Interested in

Powerex Inc.
MOD IPM 7PAC 1200V 10A
Need more? Email Us
ECAD model for PM10RSH120
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 50A
Lowest to $134.7569
ECAD model for PS11017
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 75A / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us
ECAD model for PM75RSA060
Powerex Inc.
MOD IPM 6-PAC 35A 1200V DIP
Lowest to $116.5970
ECAD model for PSS35SA2FT
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
ECAD model for IRAMX20UP60A
Powerex Inc.
MOD IPM 6PAC 600V 150A
Need more? Email Us
ECAD model for PM150CSA060
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD PV-IPM H-BRDG 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4LA060
Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21562-P

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.7664 $78.8320
10+ $12.9360 $129.3600
16+ $12.5324 $200.5184
22+ $12.1275 $266.8050
28+ $11.7239 $328.2692
37+ $10.5105 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 49 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention