EN
  • EN
  • DE

FSB117HNY

Part No FSB117HNY
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC FPS POWER SWITCH 8-MDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series FPS™, mWSaver™
Package Tube
Product Status Obsolete
Output Isolation Isolated
Voltage - Breakdown 700V
Voltage - Supply (Vcc/Vdd) 6V ~ 30V
Frequency - Switching 94kHz ~ 106kHz
Power (Watts) 15 W
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number FSB117
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 593177-FSB117HNY
Ultra Librarian 3D Model Ultra Librarian FSB117HNY CAD Model

Description

ON Semiconductor FSB117HNY Smart Power Module (SPM®)

The ON Semiconductor FSB117HNY is a highly integrated, advanced Smart Power Module (SPM®) designed for efficient and compact power solutions in motor drive applications. This innovative module encapsulates a range of features that enhance performance and reliability for a variety of uses, particularly in the realm of home appliance motor control systems.

At the heart of the FSB117HNY lies an IGBT-based three-phase inverter bridge configuration. This configuration includes six IGBTs, six fast recovery diodes, and a built-in HVIC driver that provides gate drive for the IGBTs. The HVIC driver ensures safe and reliable operation by integrating under-voltage lockout, over-current protection, and fault reporting functionality. This integration simplifies the design process, reduces external component count, and minimizes the PCB footprint, which is especially beneficial for compact applications.

The module boasts an impressive 600V rating, which provides a comfortable overhead for various application voltages, ensuring durability and stability in fluctuating power environments. Additionally, FSB117HNY's design includes a thermally efficient package that aids in heat dissipation, thereby enhancing the longevity and performance of the device under high-power and high-temperature conditions.

ON Semiconductor's commitment to quality is evident in the FSB117HNY's robust construction, which meets the stringent requirements of industrial standards. The module's built-in features greatly simplify the implementation of advanced motor control techniques such as vector control, direct torque control, and sensorless control algorithms, making it an ideal choice for engineers looking to improve system efficiency and performance.

In summary, the FSB117HNY from ON Semiconductor is a state-of-the-art Smart Power Module that combines high voltage capability, integration of critical functions, and thermal efficiency. It is a perfect solution for designers aiming to create compact, efficient, and reliable motor drive systems for home appliances and other motor control applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess