EN
  • EN
  • DE

FSAV430MTC

Part No FSAV430MTC
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD 2X1 16TSSOP / Video Switch IC 4 Channel 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 6Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.1GHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number FSAV43
Standard Package 2,350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350941-FSAV430MTC
Ultra Librarian 3D Model Ultra Librarian FSAV430MTC CAD Model

Description

Introducing the FSAV430MTC from ON Semiconductor

The FSAV430MTC is a high-performance video switch from ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced electronic component is designed to facilitate video signal routing in a wide range of applications, including consumer electronics, automotive infotainment systems, and professional video equipment.

Constructed with the latest technology, the FSAV430MTC offers four inputs and one output channel, supporting high-definition video signals. Its low on-resistance and low crosstalk make it an excellent choice for maintaining signal integrity, ensuring that video streams are transmitted with the highest possible quality and minimal interference.

Key Features of the FSAV430MTC:

  • High Bandwidth: The device supports a wide bandwidth, making it suitable for high-resolution video applications, including 1080p and 4K formats.
  • Low Power Consumption: Designed with power efficiency in mind, the FSAV430MTC helps to reduce the overall power consumption of the systems it is integrated into.
  • Minimal Crosstalk: The switch is engineered to minimize crosstalk between channels, a critical feature for maintaining the clarity and integrity of the video signals.
  • Wide Operating Temperature Range: The device is robust and can operate effectively over a broad temperature range, making it suitable for use in various environments.

The FSAV430MTC is offered in a compact TSSOP-16 package, which allows for a space-saving design in end products. This makes it particularly appealing for applications where space is at a premium, such as portable electronics or densely packed automotive dashboards.

ON Semiconductor's commitment to quality ensures that the FSAV430MTC meets the highest standards for reliability and performance. Whether used in video switching matrices, signal routing applications, or as a part of more complex video processing systems, the FSAV430MTC stands out as a versatile and reliable solution.

Integrate the FSAV430MTC into your next project to leverage the benefits of ON Semiconductor's expertise in video signal processing and take your product's video performance to the next level.

You May Also Be Interested in

Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess