EN
  • EN
  • DE

FSA831AL10X

Part No FSA831AL10X
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC USB2.0 CHGR DETECT 10MICROPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Function Multi-Function Controller
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-UFQFN Exposed Pad
Supplier Device Package 10-MicroPak
Family Part Number FSA831
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723585-FSA831AL10X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSA831AL10X CAD Model

Description

Introducing the FSA831AL10X from ON Semiconductor

The FSA831AL10X is a cutting-edge product from ON Semiconductor, a leading provider in the semiconductor industry. This high-performance component is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic designs.

Key Features and Benefits

  • High-Speed Switching: The FSA831AL10X is engineered for rapid switching, reducing transition times and improving overall efficiency in circuits.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power loss, making it an ideal choice for battery-powered applications.
  • Compact Design: The small footprint of the FSA831AL10X allows for a more streamlined PCB layout, saving valuable space without compromising performance.
  • Robust Performance: ON Semiconductor's commitment to quality means this product is built to withstand challenging conditions and provide reliable operation over a wide temperature range.

Applications

The versatility of the FSA831AL10X makes it suitable for a broad spectrum of applications, including:

  • Smartphones and portable electronics, where space and power efficiency are paramount.
  • High-speed data interfaces, thanks to its quick switching capabilities.
  • Power management modules, due to its low power consumption and high reliability.

Technical Specifications

The FSA831AL10X boasts impressive technical specifications that ensure top-notch performance:

  • Operating Voltage Range: (Insert specific voltage range)
  • Switching Speed: (Insert specific switching speed)
  • Package Type: (Insert specific package information)
  • Temperature Range: (Insert specific operating temperature range)

Quality and Reliability

ON Semiconductor's FSA831AL10X is manufactured with the highest standards of quality and reliability. Customers can expect consistent performance and durability, backed by ON Semiconductor's comprehensive testing and quality assurance processes.

For those looking to integrate a high-performance switching solution into their electronic designs, the FSA831AL10X from ON Semiconductor is an exceptional choice that combines speed, efficiency, and compactness with the trusted reputation of a leading semiconductor manufacturer.

Note: For detailed technical specifications and application support, please refer to the official datasheet and product resources provided by ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4782 $59.7750
295+ $0.3924 $115.7580
460+ $0.3801 $174.8460
630+ $0.3679 $231.7770
815+ $0.3557 $289.8955
1,090+ $0.3188 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess