Introducing the ON Semiconductor FR220 Fast Recovery Rectifier
ON Semiconductor, a renowned leader in energy-efficient innovations, presents the FR220, a high-performance fast recovery rectifier designed for applications requiring quick switching and low power loss. The FR220 is an essential component for modern electronic circuits, offering a combination of speed and reliability that engineers and designers rely on for efficient power conversion and management.
Key Features
- Fast Recovery Time: The FR220 is engineered to have a rapid recovery time, which minimizes reverse recovery time and loss, making it ideal for high-frequency applications.
- High Reverse Voltage Capability: With a maximum repetitive reverse voltage of 200V, the FR220 can handle high voltage environments, ensuring consistent performance and reliability.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall efficiency by reducing power dissipation and improving thermal performance.
- High Surge Current Capability: Its robust design allows the FR220 to withstand high surge currents, making it suitable for applications prone to surges and spikes.
Applications
The FR220 is versatile and can be used in a wide range of applications, including:
- Power supply management
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- Switching power supplies
- Motor controllers
Product Specifications
The FR220 boasts a robust set of specifications that make it a go-to choice for demanding environments:
- Package: DO-15
- Peak Repetitive Reverse Voltage (VRRM): 200V
- Average Rectified Forward Current (Io): 2.0A
- Non-Repetitive Peak Forward Surge Current (IFSM): 50A
- Operating Junction Temperature Range: -55°C to +150°C
With its exceptional performance and reliability, the ON Semiconductor FR220 is an excellent choice for engineers looking to improve the efficiency and durability of their electronic designs. Whether it's for industrial, commercial, or consumer applications, the FR220 delivers the quality and performance that ON Semiconductor is known for.