EN
  • EN
  • DE

FPF2283CUCX

Part No FPF2283CUCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR N-CHAN 1:1 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (2.2x1.8)
Family Name FPF2283
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPF2283CUCX-ND, FPF2283CUCXOSTR, FPF2283CUCXOSCT, FPF2283CUCXOSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872229-FPF2283CUCX
Ultra Librarian 3D Model Ultra Librarian FPF2283CUCX CAD Model

Description

Introducing the FPF2283CUCX Load Switch from ON Semiconductor

The FPF2283CUCX by ON Semiconductor is a state-of-the-art load switch that offers superior performance for a wide range of applications. This advanced power management solution is designed to handle a continuous load current of up to 6A with a low on-resistance, ensuring high efficiency and minimal voltage drop across the switch.

Key Features

  • High Current Handling: The FPF2283CUCX is capable of managing up to 6A of continuous load current, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance as low as 8mΩ, this load switch ensures minimal power loss and heat generation, enhancing system reliability.
  • Adjustable Rise Time: The device offers an adjustable rise time, which helps to mitigate inrush current, thus protecting downstream components from potential damage.
  • Over-Current Protection: The built-in over-current protection feature automatically turns off the switch in the event of excessive current, safeguarding the system against overloads.
  • Thermal Shutdown: The thermal shutdown function provides additional protection by switching off the device if it reaches a critical temperature, preventing thermal runaway.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch operates only when the input voltage is within its specified range, enhancing system stability.
  • Reverse Current Blocking: This load switch is designed to prevent reverse current flow when the switch is turned off, further protecting the system.

Applications

The FPF2283CUCX is ideal for various applications where efficient power distribution and management are critical. It is particularly suited for:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Power management modules
  • Industrial and medical equipment

ON Semiconductor's FPF2283CUCX load switch combines high performance with robust protection features, ensuring reliable operation even in demanding environments. Its compact size and low power consumption make it an excellent choice for designers looking to enhance the efficiency and safety of their power management systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8011 $52.0715
155+ $0.6573 $101.8815
240+ $0.6368 $152.8320
325+ $0.6162 $200.2650
420+ $0.5957 $250.1940
565+ $0.5341 $301.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess