EN
  • EN
  • DE

FPF2260ATMX

Part No FPF2260ATMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER SWITCH / Power Switch/Driver 1:1 N-Channel 12-X2QFN (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4V ~ 22V
Supply Voltage - Operating Not Required
Input Type Non-Inverting
Features Auto Restart
Fault Protection Over Temperature, Over Voltage, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 12-X2QFN (1.6x1.6)
Package / Case 12-XFQFN
Base Product Number FPF2260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FPF2260ATMXCT,488-FPF2260ATMXTR,488-FPF2260ATMXDKR
Standard Package 5,000
Win Source Part Number 964272-FPF2260ATMX
Ultra Librarian 3D Model Ultra Librarian FPF2260ATMX CAD Model

Description

ON Semiconductor FPF2260ATMX Load Switch

The FPF2260ATMX from ON Semiconductor is a sophisticated load switch designed to manage power distribution in a wide range of electronic devices. This advanced component is engineered to provide high-side load-switching capabilities, making it an essential part of power management solutions for modern electronics.

With a low on-resistance of just 92 mΩ, the FPF2260ATMX ensures minimal voltage drop across the switch, thereby maximizing efficiency and conserving battery life in portable applications. This feature is particularly beneficial in applications where maintaining power integrity is critical, such as smartphones, tablets, and other battery-operated devices.

The device operates within a voltage range of 1.2V to 5.5V, catering to a broad spectrum of low voltage applications. This versatility allows designers to use the FPF2260ATMX across multiple platforms, reducing the need for multiple components and simplifying inventory management.

Safety features are a paramount aspect of the FPF2260ATMX, which includes over-current protection to prevent damage to the load or power source during abnormal conditions. Additionally, the thermal shutdown function safeguards the device and the system from excessive temperature, ensuring reliable operation under various conditions.

The FPF2260ATMX also boasts a controlled turn-on feature, which mitigates inrush current and reduces the stress on the power source at startup. This thoughtful design consideration extends the life of the overall system by avoiding sudden surges that can lead to premature failure of electronic components.

Available in a compact, space-saving 6-pin MicroPak™ package, the FPF2260ATMX is ideal for space-constrained applications. Its small footprint is particularly advantageous in portable electronics where board space is at a premium.

In summary, the ON Semiconductor FPF2260ATMX load switch is an efficient and reliable solution for power management challenges. With its low on-resistance, wide operating voltage range, and robust protection features, it stands out as a versatile component suitable for a variety of applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5592 $50.3280
220+ $0.4589 $100.9580
340+ $0.4445 $151.1300
465+ $0.4302 $200.0430
605+ $0.4159 $251.6195
805+ $0.3728 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,346 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess