EN
  • EN
  • DE

FPF2195UCX_SN00331

Part No FPF2195UCX_SN00331
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description FSCFPF2195UCX_SN00331 Fullfunctionloadsw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977485-FPF2195UCX_SN00331
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FPF2195UCX_SN00331 CAD Model

Description

Introducing the FPF2195UCX_SN00331 from ON Semiconductor

The FPF2195UCX_SN00331 is a state-of-the-art load switch developed by ON Semiconductor, a leading provider in energy-efficient innovations. This advanced component offers a compact and efficient solution for power management in various electronic applications. Designed with precision, the FPF2195UCX_SN00331 ensures optimal performance and reliability for a wide range of products.

Key Features

  • Advanced Load Switch: The FPF2195UCX_SN00331 is engineered to efficiently control power distribution, allowing for the on/off operation of downstream components.
  • Low RDS(on): With a low on-resistance, this load switch minimizes power loss and heat generation, contributing to the overall efficiency of the system.
  • Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications and ensuring compatibility with a multitude of devices.
  • Current Limiting: The device incorporates an adjustable current limit feature, providing protection against overcurrent conditions and enhancing system safety.
  • Thermal Shutdown: An integrated thermal shutdown mechanism protects the load switch from overheating, further ensuring the longevity and stability of both the switch and the system it is a part of.
  • Compact Package: The FPF2195UCX_SN00331 comes in a space-saving package, allowing for seamless integration into space-constrained designs without compromising on performance.

Applications

The FPF2195UCX_SN00331 is ideal for a variety of applications where efficient power management is crucial. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Power Supply Distribution Networks
  • Industrial Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FPF2195UCX_SN00331 has undergone rigorous testing to meet stringent industry standards, ensuring that it performs consistently under various conditions and throughout its lifespan.

In summary, the FPF2195UCX_SN00331 from ON Semiconductor is an excellent choice for designers looking to enhance power management capabilities in their electronic systems. Its combination of efficiency, flexibility, and reliable protection features makes it an indispensable component in modern electronics design.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Dell
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6269 $59.5555
225+ $0.5144 $115.7400
350+ $0.4984 $174.4400
480+ $0.4823 $231.5040
620+ $0.4663 $289.1060
830+ $0.4180 $346.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess