EN
  • EN
  • DE

FPF2187

Part No FPF2187
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH FULL FUNCT 6WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Switch/Driver 400mA 6-WLCSP (1x1.5)
Manufacturer ON Semiconductor
Series IntelliMAX™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (1x1.5)
Family Name FPF2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPF2187CT, FPF2187TR, FPF2187DKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872227-FPF2187
Ultra Librarian 3D Model Ultra Librarian FPF2187 CAD Model

Description

The FPF2187 from ON Semiconductor is a robust overvoltage protection load switch designed to safeguard sensitive electronics against harmful voltage conditions. This advanced component ensures devices operate within safe voltage levels, making it an ideal solution for a wide range of applications including portable electronics, smart devices, and industrial systems.

Key Features

  • Overvoltage Protection: The FPF2187 provides precise overvoltage protection, with a threshold voltage of 5.8V (typical), ensuring devices remain safe from unexpected voltage spikes.
  • Current Limiting: This load switch incorporates a current limiting feature that prevents excessive current from damaging the system, enhancing the reliability and longevity of the end product.
  • Fast Response Time: The device responds quickly to overvoltage events, with a fast turn-off time that minimizes the risk to downstream components.
  • Low RDS(on): With a low on-resistance, the FPF2187 ensures minimal voltage drop and power loss, maintaining efficiency in the system.
  • Controlled Turn-On: The load switch offers a controlled turn-on feature to prevent inrush current from causing additional stress on the system when power is initially applied.

Applications

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Power Supply Modules
  • Industrial Controls

The FPF2187 is housed in a compact 6-pin µDFN package, making it suitable for space-constrained applications. Its low quiescent current also contributes to the energy efficiency of the overall system, an important factor for battery-powered devices. With its robust protection features and compact design, the FPF2187 from ON Semiconductor is an excellent choice for designers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess