EN
  • EN
  • DE

PS2621

Part No PS2621
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Description Optocoupler Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352134-PS2621
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS2621 CAD Model

Description

The PS2621 is a high-isolation, single-channel optocoupler manufactured by NEC, specifically designed for applications requiring electrical isolation between input and output circuits. This device provides exceptional signal transmission while ensuring a high level of electrical insulation to protect sensitive components and personnel.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) for robust signal isolation between control units.
  • Power Supplies: Delivers galvanic isolation in power supply circuits, protecting against voltage surges and ground loops.
  • Motor Control: Employed in motor drive circuits for isolating control signals and improving overall system safety.
  • Measurement Equipment: Isolates measurement circuits to ensure accurate and safe readings in sensitive instruments.
  • Communication Interfaces: Provides isolation in communication systems to prevent noise interference and ground loops.

Features

  • High Isolation Voltage: Offers exceptional electrical isolation between input and output circuits for enhanced safety.
  • Low Input Current: Requires minimal input current for efficient operation, reducing overall power consumption.
  • Compact Package: Designed for space-saving integration into high-density circuit boards and applications.
  • High-Speed Switching: Supports rapid data transfer rates, suitable for high-speed digital applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, promoting environmental friendliness.

Benefits

  • Enhanced Safety: Provides a superior level of electrical isolation, effectively protecting against voltage spikes and ground loops.
  • Improved Reliability: Reduces noise and interference, enhancing the reliability and stability of the system.
  • Efficient Operation: Low input current requirements minimize power consumption, enhancing energy efficiency.
  • Space Savings: Compact design enables denser circuit board layouts, maximizing space utilization.
  • Environmental Responsibility: RoHS compliance ensures adherence to strict environmental regulations.

Additional Details

The PS2621 optocoupler typically incorporates an LED and a phototransistor separated by a dielectric insulation barrier. When current passes through the LED, it emits light, which activates the phototransistor, enabling current flow through the output circuit. This configuration guarantees complete electrical isolation between the input and output circuits, providing necessary protection. Key technical specifications include isolation voltage rating, current transfer ratio (CTR), and operating temperature range. Always refer to the manufacturer’s datasheet for comprehensive electrical characteristics and application guidelines. This device is well-suited for a wide range of operating conditions making it ideal for various uses.

You May Also Be Interested in

Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess