EN
  • EN
  • DE

FPF1204BUCX

Part No FPF1204BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series IntelliMAX™
Package Reel - TR
Part Status Obsolete
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP (0.8x0.8)
Family Name FPF1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FPF1204BUCX-ND, FPF1204BUCXTR, FPF1204BUCXDKR, FPF1204BUCXCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872224-FPF1204BUCX
Ultra Librarian 3D Model Ultra Librarian FPF1204BUCX CAD Model

Description

Introducing the FPF1204BUCX Load Switch from ON Semiconductor

The FPF1204BUCX is a high-performance load switch designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management solution is specifically tailored to meet the stringent requirements of portable and battery-powered electronics, offering an optimal combination of low on-resistance, compact footprint, and intelligent control features.

Key Features and Benefits

  • Low RDS(on): The FPF1204BUCX boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in your applications. This feature is crucial for extending battery life in portable devices.
  • Controlled Turn-On: The device includes a controlled turn-on feature, which helps to prevent inrush current at startup, thereby protecting downstream components and extending the overall lifespan of the product.
  • Compact Design: Housed in a space-saving 6-pin, 1.0 x 1.5 mm WLCSP package, the FPF1204BUCX is ideal for applications where PCB real estate is at a premium.
  • Input Voltage Range: The switch operates over a wide input voltage range from 1.2V to 5.5V, making it versatile for various applications.
  • Bidirectional Blocking: With true reverse current blocking capability for both power up and power down, the FPF1204BUCX ensures that no current flows back to the source when it is turned off.
  • Over-Current Protection: The device features built-in over-current protection, which safeguards your system against excessive currents that could cause damage.
  • Thermal Shutdown: An integrated thermal shutdown mechanism provides additional protection by turning off the switch if the junction temperature exceeds the threshold limit.
  • Logic-Level Control: The FPF1204BUCX can be easily controlled by logic signals, allowing for seamless integration with microcontrollers or other logic controllers in your design.

Applications

The FPF1204BUCX is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • GPS Units
  • Other Battery-Powered Consumer Electronics

With its robust feature set and compact design, the FPF1204BUCX from ON Semiconductor is an excellent choice for designers looking to enhance power management in their next-generation portable devices.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess