EN
  • EN
  • DE

FPF1108

Part No FPF1108
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Load Voltage (V) 1.2V ~ 4V
Supply Voltage Not Required
Current - Output (Maximum) 1.2A
Rds On 35mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.96x0.96)
Family Part Number FPF1108
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175133-FPF1108
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FPF1108 CAD Model

Description

ON Semiconductor FPF1108 Load Switch

The ON Semiconductor FPF1108 is a sophisticated load switch designed to provide a high-efficiency power management solution for portable and space-constrained applications. This compact device integrates multiple features to ensure optimal performance in managing power distribution within electronic circuits.

Key Features

  • Low On-Resistance: The FPF1108 boasts a low on-resistance (RON) that minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • Input Voltage Range: It supports a wide input voltage range from 1.2V to 5.5V, accommodating various power requirements and ensuring compatibility with a diverse range of products.
  • Current Limiting: The device includes an adjustable current limit to protect the power source and load from overcurrent conditions. This feature is critical for maintaining the longevity and reliability of electronic components.
  • Quick Output Discharge: The FPF1108 also features a controlled quick output discharge transistor, which allows for the rapid discharge of the output capacitance when the switch is turned off, thus preventing any unwanted power residue in the system.
  • Thermal Shutdown Protection: Thermal shutdown functionality ensures that the device automatically turns off if it reaches an unsafe operating temperature, thereby preventing thermal damage.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the switch from turning on when the input voltage is below a specific threshold, ensuring stable operation of the load switch and connected components.

Applications

The FPF1108 is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Devices
  • Portable Medical Equipment

With its compact, low-profile package (1.0 x 1.5 mm WLCSP), the FPF1108 is an excellent choice for designers looking to optimize power management in small form factor devices. Its advanced protection features and high efficiency make it a reliable and energy-conscious solution for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4403 $59.4405
320+ $0.3613 $115.6160
495+ $0.3501 $173.2995
685+ $0.3388 $232.0780
885+ $0.3275 $289.8375
1,185+ $0.2936 $347.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess